Texas Instruments LM385-1.2 Micropower Voltage Reference LM385DR-1-2

Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Dallas, TX, United States
LM385-1.2 Micropower Voltage Reference
LM385DR-1-2
LM385-1.2 Micropower Voltage Reference LM385DR-1-2
Micropower Voltage Reference 8-SOIC 0 to 70

Micropower Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385DR-1-2 - 019189-LM385DR-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385DR-1-2
019189-LM385DR-1-2
PMIC - PMIC - Voltage Reference - LM385DR-1-2 019189-LM385DR-1-2
Manufacturer: Texas Instruments Win Source Part Number: 019189-LM385DR-1-2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019189-LM385DR-1-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM385DR-1-2
SOIC Precision Voltage Reference IC 693-LM385DR-1-2
1.235-V, 2%, 0°C to 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385DR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385DR-1-2 can be used for catalog matching and distributor lookup.

1.235-V, 2%, 0°C to 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385DR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385DR-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-26104-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26104-1-ND
Voltage Reference 296-26104-1-ND
Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-26104-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26104-2-ND
Voltage Reference 296-26104-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385DR-1-2
Voltage References LM385DR-1-2
Voltage References Micropower Voltage Reference

Voltage References Micropower Voltage Reference

Buy Now Datasheet
Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments - 26AJ7291 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments
26AJ7291
Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments 26AJ7291
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385DR-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385DR-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385DR-1-2
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM385DR-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385DR-1-2
PMIC - Voltage Reference LM385DR-1-2
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385DR-1-2 019189-LM385DR-1-2 693-LM385DR-1-2 296-26104-1-ND LM385DR-1-2 26AJ7291 LM385DR-1-2 LM385DR-1-2
Product Name LM385-1.2 Micropower Voltage Reference PMIC - PMIC - Voltage Reference - LM385DR-1-2 SOIC Precision Voltage Reference IC Voltage Reference Voltage References Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP Other; 8-SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 1.24 volts 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
5V Precision Voltage Reference IC - 693-LM336Z-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
VIN 18 volts
View Details
4 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers