Texas Instruments LM136A-2.5QML-SP 2.5V Reference Diode 5962R0050101VXA

Description
2.5V Reference Diode 3-TO -55 to 125
Request a Quote
Description
2.5V Reference Diode 3-TO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962R0050101VXA is a 2.5V precision shunt regulator diode in a 3-lead TO-CAN package, designed for stable voltage reference in high-reliability applications. It operates over a current range of 400μA to 10mA with a low temperature coefficient and is radiation-qualified to 100 krad(Si) total ionizing dose with ELDRS-free performance. The package measures 126.49 mm in length, 61.98 mm in width, and 150 mm in height, with a 2×10 unit array in a tray. The operating temperature range is -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The 5962R0050101VXA is a 2.5V precision shunt regulator diode in a 3-lead TO-CAN package, designed for stable voltage reference in high-reliability applications. It operates over a current range of 400μA to 10mA with a low temperature coefficient and is radiation-qualified to 100 krad(Si) total ionizing dose with ELDRS-free performance. The package measures 126.49 mm in length, 61.98 mm in width, and 150 mm in height, with a 2×10 unit array in a tray. The operating temperature range is -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101VXA - Texas Instruments
Dallas, TX, United States
LM136A-2.5QML-SP 2.5V Reference Diode
5962R0050101VXA
LM136A-2.5QML-SP 2.5V Reference Diode 5962R0050101VXA
2.5V Reference Diode 3-TO -55 to 125

2.5V Reference Diode 3-TO -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Voltage Reference Chips
Product Number 5962R0050101VXA
Product Name LM136A-2.5QML-SP 2.5V Reference Diode
VREF Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

LM136-2.5-N Voltage Reference Diode - LM136AH-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
 - LM336Z-5.0/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962-8759401VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details