Texas Instruments LM336-5.0 5.0V Reference Diode LM336MX-5.0

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336MX-5.0 is a precision 5.0V shunt voltage reference diode designed for applications requiring stable reference voltages. It operates within a temperature range of 0°C to +70°C and features a low dynamic impedance of 0.6Ω, making it suitable for various electronic circuits. The device has an initial tolerance of ±1% and can be easily trimmed for minimum temperature drift. It supports a wide operating current from 600OºA to 10mA, ensuring versatility in different applications. The LM336MX-5.0 is available in an 8-pin SOIC package, facilitating integration into compact designs. This voltage reference is ideal for use in digital voltmeters, power supplies, and operational amplifier circuitry.

Datasheet Summary
Powered by GS/AI

The LM336MX-5.0 is a precision 5.0V shunt voltage reference diode designed for applications requiring stable reference voltages. It operates within a temperature range of 0°C to +70°C and features a low dynamic impedance of 0.6Ω, making it suitable for various electronic circuits. The device has an initial tolerance of ±1% and can be easily trimmed for minimum temperature drift. It supports a wide operating current from 600OºA to 10mA, ensuring versatility in different applications. The LM336MX-5.0 is available in an 8-pin SOIC package, facilitating integration into compact designs. This voltage reference is ideal for use in digital voltmeters, power supplies, and operational amplifier circuitry.

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336MX-5.0
LM336-5.0 5.0V Reference Diode LM336MX-5.0
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - LM336MX-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336MX-5.0-ND
Voltage Reference LM336MX-5.0-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336MX-5.0 - 093036-LM336MX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336MX-5.0
093036-LM336MX-5.0
PMIC - PMIC - Voltage Reference - LM336MX-5.0 093036-LM336MX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 093036-LM336MX-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 093036-LM336MX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM336MX-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
5.0V SOIC Precision Voltage Reference IC
693-LM336MX-5.0
5.0V SOIC Precision Voltage Reference IC 693-LM336MX-5.0
5.0V Reference Diode 8-SOIC 0 to 70 Product overview: LM336MX-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336MX-5.0 can be used for catalog matching and distributor lookup.

5.0V Reference Diode 8-SOIC 0 to 70 Product overview: LM336MX-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336MX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM336MX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336MX-5.0
PMIC - Voltage Reference LM336MX-5.0
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336MX-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336MX-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336MX-5.0
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Voltage Reference - LM336MX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336MX-5.0
Voltage Reference LM336MX-5.0
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336MX-5.0 LM336MX-5.0-ND 093036-LM336MX-5.0 LM336MX-5.0 693-LM336MX-5.0 LM336MX-5.0 LM336MX-5.0 LM336MX-5.0
Product Name LM336-5.0 5.0V Reference Diode Voltage Reference PMIC - PMIC - Voltage Reference - LM336MX-5.0 5.0V SOIC Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
VREF Type Programmable Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOP8 Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 700-ADS124S06IPBSR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -50 C (-58 F)
View Details
2 suppliers
 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers