Texas Instruments LM236-2.5 2.5-V Integrated Reference Circuit LM236DG4-2-5

Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Dallas, TX, United States
LM236-2.5 2.5-V Integrated Reference Circuit
LM236DG4-2-5
LM236-2.5 2.5-V Integrated Reference Circuit LM236DG4-2-5
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM236DG4-2-5 - 1052868-LM236DG4-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236DG4-2-5
1052868-LM236DG4-2-5
PMIC - PMIC - Voltage Reference - LM236DG4-2-5 1052868-LM236DG4-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1052868-LM236DG4-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052868-LM236DG4-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM236DG4-2-5
SOIC Precision Voltage Reference IC 693-LM236DG4-2-5
-25°C to 85°C, 2.5-V integrated reference circuit 8-SOIC -25 to 85 Product overview: LM236DG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236DG4-2-5 can be used for catalog matching and distributor lookup.

-25°C to 85°C, 2.5-V integrated reference circuit 8-SOIC -25 to 85 Product overview: LM236DG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236DG4-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM236DG4-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - LM236DG4-2-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM236DG4-2-5-ND
Voltage Reference LM236DG4-2-5-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
IC VREF SHUNT 2.49V 8SOIC - 815-LM236DG4-2-5 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.49V 8SOIC
815-LM236DG4-2-5
IC VREF SHUNT 2.49V 8SOIC 815-LM236DG4-2-5
IC VREF SHUNT 2.49V 8SOIC

IC VREF SHUNT 2.49V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM236DG4-2-5
Voltage References LM236DG4-2-5
Voltage References 2.5-V Integ Ref Circuit

Voltage References 2.5-V Integ Ref Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236DG4-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236DG4-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236DG4-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236DG4-2-5 1052868-LM236DG4-2-5 693-LM236DG4-2-5 LM236DG4-2-5 LM236DG4-2-5-ND 815-LM236DG4-2-5 LM236DG4-2-5 LM236DG4-2-5
Product Name LM236-2.5 2.5-V Integrated Reference Circuit PMIC - PMIC - Voltage Reference - LM236DG4-2-5 SOIC Precision Voltage Reference IC Voltage Reference IC VREF SHUNT 2.49V 8SOIC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Shunt Fixed
Package Type Other; SOIC Other; 8-SOIC Other; D Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154, 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.49 volts 2.49 volts
TC 20 ppm/C 13 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Voltage Reference - LM385M3-1.2/J7001251 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details