The LM385MX is an adjustable micropower voltage reference from Texas Instruments, capable of providing output voltages ranging from 1.24V to 5.30V. It operates with a current range of 10OºA to 20mA, making it suitable for low-power applications. The device features a low dynamic impedance of 1Ω and offers initial tolerances of 1% and 2%, ensuring precise voltage regulation. It is designed to be tolerant of capacitive loading, which enhances its versatility in various reference applications. The LM385MX operates within a temperature range of 0°C to 70°C and is available in an 8-pin SOIC package. This voltage reference is ideal for use in portable meters, regulators, and general-purpose analog circuitry, particularly where battery life is a concern.
Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1199229-LM385MX
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 55μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 5.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM385
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Adjustable, 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385MX from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385MX can be used for catalog matching and distributor lookup.
LM385-ADJ Adjustable Micropower Voltage Reference
LM385-ADJ Adjustable Micropower Voltage Reference
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
IC VREF SHUNT ADJ 2% 8SOIC
IC VREF SHUNT ADJ 2% 8SOIC
Voltage References Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385MX | 1199229-LM385MX | 693-LM385MX | LM385MX | LM385MX-ND | LM385MX | LM385MX | LM385MX |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | PMIC - PMIC - Voltage Reference - LM385MX | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92 | Other; 8-SOIC | Other; SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.24 to 5.3 volts | 1.24 volts | ||||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C |