Adjustable Micropower Voltage Reference 3-TO -55 to 125
Adjustable Micropower Voltage Reference 3-TO -55 to 125 Product overview: LM185BH/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185BH/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135946-LM185BH/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 45μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 5.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA TO-46-3
IC VREF SHUNT ADJ 1% TO46-3
IC VREF SHUNT ADJ 1% TO46-3
Voltage References Adjustable Micropower Voltage Reference 3-TO -55 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM185BH/NOPB | 693-LM185BH/NOPB | 135946-LM185BH/NOPB | 296-43449-ND | LM185BH/NOPB | LM185BH/NOPB | LM185BH/NOPB |
| Product Name | LM185-ADJ Adjustable Micropower Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM185BH/NOPB | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; TO | Other; TO-46 | Other; TO (NDT) | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | ||
| VREF | 1.24 to 5.3 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |