The LM285M-2.5/NOPB is a micropower 2-terminal voltage reference with a 2.5 V output, packaged in an 8-pin SOIC format. It operates over a temperature range of −40°C to 85°C, supports a current range of 20 μA to 20 mA, and has a maximum initial tolerance of ±0.8% (±20 mV). The device features a dynamic impedance of 0.6 Ω (A grade), a typical reverse breakdown voltage of 2.500 V, and a temperature coefficient of 150 ppm/°C. It is designed for low-power applications such as precision instrumentation and portable battery-powered systems.
Micropower Voltage Reference Diode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 041081-LM285M-2.5/NO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
2.5V Shunt Voltage Reference, 20mA, SOIC, -40 to 85C Product overview: LM285M-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285M-2.5/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SHUNT 1.5% 8SOIC
IC VREF SHUNT 1.5% 8SOIC
Voltage References MICROPWR VLTG REF DIODE
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285M-2.5/NOPB | 041081-LM285M-2.5/NOPB | 693-LM285M-2.5/NOPB | LM285M-2.5/NOPB-ND | LM285M-2.5/NOPB | LM285M-2.5/NOPB | 29AH6265 | LM285M-2.5/NOPB | LM285M-2.5/NOPB | LM285M-2.5/NOPB |
| Product Name | LM285-2.5-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM285M-2.5/NOPB | 2.5V 20mA SOIC Precision Voltage Reference IC | Voltage Reference | Voltage Reference | Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed | Fixed | Fixed | ||||||
| Package Type | Other; SOIC,TO-92 | Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | ||||||
| Accuracy | 0.8000 % | 1.5 % | 0.8000 % |