Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385BYZ-1.2/NOPB

Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYZ-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385BYZ-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode LM385BYZ-1.2/NOPB
Micropower Voltage Reference Diode 3-TO-92 0 to 70

Micropower Voltage Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
 - LM385BYZ-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2/NOPB - 1199216-LM385BYZ-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2/NOPB
1199216-LM385BYZ-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2/NOPB 1199216-LM385BYZ-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199216-LM385BYZ-1.2 /NOPB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Family Name: LM385 Output Voltage: 1.235V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM385LP-1.2; LM385BLP-1.2; LT1634CCZ-1.25; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199216-LM385BYZ-1.2/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Family Name: LM385
Output Voltage: 1.235V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM385LP-1.2; LM385BLP-1.2; LT1634CCZ-1.25;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.235V 20mA Precision Voltage Reference IC
693-LM385BYZ-1.2/NOPB
1.235V 20mA Precision Voltage Reference IC 693-LM385BYZ-1.2/NOPB
1.235V Shunt Voltage Reference, 20mA, TO-92 Product overview: LM385BYZ-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYZ-1.2/NOP B can be used for catalog matching and distributor lookup.

1.235V Shunt Voltage Reference, 20mA, TO-92 Product overview: LM385BYZ-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYZ-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-41171-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41171-ND
Voltage Reference 296-41171-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BYZ-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BYZ-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BYZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
IC VREF SHUNT 1% TO92-3 - 815-LM385BYZ-1.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1% TO92-3
815-LM385BYZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3 815-LM385BYZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM385BYZ-1.2/NOPB
PMIC - Voltage Reference LM385BYZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BYZ-1.2/NOPB LM385BYZ-1.2/NOPB 1199216-LM385BYZ-1.2/NOPB 693-LM385BYZ-1.2/NOPB 296-41171-ND LM385BYZ-1.2/NOPB 815-LM385BYZ-1.2/NOPB LM385BYZ-1.2/NOPB
Product Name LM385-1.2-N Micropower Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM385BYZ-1.2/NOPB 1.235V 20mA Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 1% TO92-3 PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SOIC,SOT-23,TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.2 volts 1.24 volts 1.2 volts
TC 20 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 1 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details