Texas Instruments Flip Flops 74F74LC

Description
Flip Flop Element Bit
Description
Flip Flop Element Bit

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74F74LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F74LC
Flip Flops 74F74LC
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 74F74LC
Product Name Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SCX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LV74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers