Texas Instruments Logic - Logic - Flip Flops - 54LS273J 54LS273J

Description
Manufacturer: Texas Instruments Win Source Part Number: 162951-54LS273J Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 162951-54LS273J Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54LS273J
162951-54LS273J
Logic - Logic - Flip Flops - 54LS273J 162951-54LS273J
Manufacturer: Texas Instruments Win Source Part Number: 162951-54LS273J Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 162951-54LS273J
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 162951-54LS273J
Product Name Logic - Logic - Flip Flops - 54LS273J
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Flip Flops - 1727-3251-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers