Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 100351W-QMLV

Description
100351 - D FLIP-FLOP, 100K SERIE
Datasheet
Description
100351 - D FLIP-FLOP, 100K SERIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
100351W-QMLV
Integrated Circuits (ICs) - Logic - Flip Flops 100351W-QMLV
100351 - D FLIP-FLOP, 100K SERIE

100351 - D FLIP-FLOP, 100K SERIE

Supplier's Site
Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100351W-QMLV
Flip Flops 100351W-QMLV
Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CFlatpack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CFlatpack

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100351W-QMLV 100351W-QMLV
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers