Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54F109FMQB

Description
Win Source Part Number: 1377527-54F109FMQB Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. Type: JK Type MSL Level: 1 (Unlimited) Mfr: National Semiconductor Series: F109 Package: Bulk Product Status: Active Package / Case: 16-CFlatpack Supplier Device Package: 16-CFlatPack Base Product Number: 54F109 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Set(Preset) and Reset Voltage - Supply: 4.5V ~ 5.5V Output Type: Complementary Clock Frequency: 70 MHz Current - Quiescent (Iq): 17 mA Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge
Request a Quote Datasheet
Description
Win Source Part Number: 1377527-54F109FMQB Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. Type: JK Type MSL Level: 1 (Unlimited) Mfr: National Semiconductor Series: F109 Package: Bulk Product Status: Active Package / Case: 16-CFlatpack Supplier Device Package: 16-CFlatPack Base Product Number: 54F109 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Set(Preset) and Reset Voltage - Supply: 4.5V ~ 5.5V Output Type: Complementary Clock Frequency: 70 MHz Current - Quiescent (Iq): 17 mA Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 1377527-54F109FMQB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1377527-54F109FMQB
Integrated Circuits (ICs) - Logic - Flip Flops 1377527-54F109FMQB
Win Source Part Number: 1377527-54F109FMQB Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. Type: JK Type MSL Level: 1 (Unlimited) Mfr: National Semiconductor Series: F109 Package: Bulk Product Status: Active Package / Case: 16-CFlatpack Supplier Device Package: 16-CFlatPack Base Product Number: 54F109 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Set(Preset) and Reset Voltage - Supply: 4.5V ~ 5.5V Output Type: Complementary Clock Frequency: 70 MHz Current - Quiescent (Iq): 17 mA Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge

Win Source Part Number: 1377527-54F109FMQB
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: JK Type
MSL Level: 1 (Unlimited)
Mfr: National Semiconductor
Series: F109
Package: Bulk
Product Status: Active
Package / Case: 16-CFlatpack
Supplier Device Package: 16-CFlatPack
Base Product Number: 54F109
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Complementary
Clock Frequency: 70 MHz
Current - Quiescent (Iq): 17 mA
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge

Buy Now Datasheet
Flip Flops - 54F109FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F109FMQB
Flip Flops 54F109FMQB
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CFlatpack

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CFlatpack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1377527-54F109FMQB 54F109FMQB
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.5 ns
fMAX 70 MHz
Low-level Output Current (Sink) 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers