Texas Instruments CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 74FCT162374CTPACT

Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
74FCT162374CTPACT
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 74FCT162374CTPACT
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-23190-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23190-2-ND
Flip Flops 296-23190-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT162374CTPACT
006779-74FCT162374CTPACT
Logic - Logic - Flip Flops - 74FCT162374CTPACT 006779-74FCT162374CTPACT
Manufacturer: Texas Instruments Win Source Part Number: 006779-74FCT162374CT PACT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006779-74FCT162374CTPACT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74FCT162374CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT162374CTPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT162374CTPACT
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162374CTPACT
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Logic - Flip Flops - 74FCT162374CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162374CTPACT
Logic - Flip Flops 74FCT162374CTPACT
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT162374CTPACT 296-23190-2-ND 006779-74FCT162374CTPACT 74FCT162374CTPACT 74FCT162374CTPACT 74FCT162374CTPACT
Product Name CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output Flip Flops Logic - Logic - Flip Flops - 74FCT162374CTPACT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 5.2 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details