Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
TEXAS INSTRUMENTS
5962-8409901VRA -- SN54HC273-SP OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Texas Instruments
SN54HC273-SP Octal D-type Flip-Flops With Clear
5962-8409901VRA
Description
Octal D-type Flip-Flops With Clear 20-CDIP
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
Octal D-type Flip-Flops With Clear 20-CDIP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
SN54HC273-SP Octal D-type Flip-Flops With Clear
5962-8409901VRA
SN54HC273-SP Octal D-type Flip-Flops With Clear
5962-8409901VRA
Octal D-type Flip-Flops With Clear 20-CDIP
Octal D-type Flip-Flops With Clear 20-CDIP
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
Flip-Flops
Product Number
5962-8409901VRA
Product Name
SN54HC273-SP Octal D-type Flip-Flops With Clear
Flip-Flop Type
D
Propagation Delay
34 ns
f
MAX
28 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs
5962-8682501EA
Specs
Flip-Flop Type
D
Output Characteristics
3-State
Propagation Delay
43 ns
View Details
4
suppliers
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
54AC175JRQMLV
View Details
2
suppliers
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
4076BDC
Specs
Triggering
Positive-edge Triggered
Package Type
DIP; CDIP16
View Details
3
suppliers
Texas Instruments
Flip Flops
100355W-QMLV
Specs
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
24-CFlatpack
View Details
2
suppliers