The 5962-9061601LA is a 10-bit edge-triggered D-type flip-flop with 3-state outputs in a 24-pin ceramic DIP (JT) package, designed for driving high-capacitance or low-impedance bus loads. It features buffered control inputs, power-up high-impedance state, and undershoot-protectio
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CDIP -55 to 125
SN54ALS29821 10-BIT BUS INTERFAC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 5962-9061601LA | 5962-9061601LA |
| Product Name | SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 10 ns | |
| fMAX | 75 MHz | |
| Operating Current | 15 mA |