Texas Instruments SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs 5962-8952501KA

Description
9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
Request a Quote
Description
9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AS823A is a 9-bit bus interface flip-flop designed for applications requiring 3-state outputs. It is functionally equivalent to AMD's AM29823 and AM29824, making it suitable for driving capacitive loads and low-impedance buses. The device features buffered control inputs to minimize DC loading effects and includes undershoot-protection circuitry for enhanced reliability. This flip-flop operates with a clock-enable (CLKEN) input that allows data to be latched on the rising edge of the clock (CLK) when CLKEN is low. The outputs can be placed in a high-impedance state via a buffered output-enable (OE) input, allowing for flexible bus interfacing without significant loading. The clear (CLR) input independently sets all outputs low, regardless of the clock state. The SN54AS823A is characterized for military temperature ranges from -55°C to 125°C, making it suitable for harsh environments. It is available in various package options, including plastic small-outline and ceramic chip carriers, providing versatility for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN54AS823A is a 9-bit bus interface flip-flop designed for applications requiring 3-state outputs. It is functionally equivalent to AMD's AM29823 and AM29824, making it suitable for driving capacitive loads and low-impedance buses. The device features buffered control inputs to minimize DC loading effects and includes undershoot-protection circuitry for enhanced reliability. This flip-flop operates with a clock-enable (CLKEN) input that allows data to be latched on the rising edge of the clock (CLK) when CLKEN is low. The outputs can be placed in a high-impedance state via a buffered output-enable (OE) input, allowing for flexible bus interfacing without significant loading. The clear (CLR) input independently sets all outputs low, regardless of the clock state. The SN54AS823A is characterized for military temperature ranges from -55°C to 125°C, making it suitable for harsh environments. It is available in various package options, including plastic small-outline and ceramic chip carriers, providing versatility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501KA - Texas Instruments
Dallas, TX, United States
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs
5962-8952501KA
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs 5962-8952501KA
9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125

9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-8952501KA
Product Name SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
Operating Current 103 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74107PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details