Texas Instruments 74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 74ACT11374NT

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT11374 is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for driving bus lines in system applications. It is available in a 24-pin plastic small-outline (DW) or standard plastic 300-mil DIP (NT) package. The device operates from -40°C to 85°C with a supply voltage range of 4.5 V to 5.5 V. Inputs are TTL-voltage compatible, and outputs can source or sink up to 24 mA. The 3-state outputs are enabled by a single output-enable input, allowing bus isolation without external components. The 74ACT11374NT variant is a 24-pin PDIP package with Pb-Free (RoHS) compliance.

Datasheet Summary
Powered by GS/AI

The 74ACT11374 is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for driving bus lines in system applications. It is available in a 24-pin plastic small-outline (DW) or standard plastic 300-mil DIP (NT) package. The device operates from -40°C to 85°C with a supply voltage range of 4.5 V to 5.5 V. Inputs are TTL-voltage compatible, and outputs can source or sink up to 24 mA. The 3-state outputs are enabled by a single output-enable input, allowing bus isolation without external components. The 74ACT11374NT variant is a 24-pin PDIP package with Pb-Free (RoHS) compliance.

Suppliers

Company
Product
Description
Supplier Links
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Dallas, TX, United States
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
74ACT11374NT
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 74ACT11374NT
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-32807-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32807-5-ND
Flip Flops 296-32807-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT11374NT
076066-74ACT11374NT
Logic - Logic - Flip Flops - 74ACT11374NT 076066-74ACT11374NT
Manufacturer: Texas Instruments Win Source Part Number: 076066-74ACT11374NT Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076066-74ACT11374NT
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 70MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT11374NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT11374NT
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT11374NT
IC FF D-TYPE SNGL 8BIT 24DIP

IC FF D-TYPE SNGL 8BIT 24DIP

Supplier's Site
Flip Flops - 74ACT11374NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT11374NT
Flip Flops 74ACT11374NT
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT11374NT 296-32807-5-ND 076066-74ACT11374NT 74ACT11374NT 74ACT11374NT
Product Name 74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74ACT11374NT Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 13 ns 11.3 ns 11.3 ns
fMAX 90 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers