The 5962-9469101QLA is a 10-bit bus-interface flip-flop with 3-state outputs in a 24-pin ceramic DIP (JT) package, characterized for operation over the military temperature range of -55°C to 125°C. It features high-drive outputs with a current sink capability of 96 mA and a current source capability of -24 mA. The device provides true data output on the positive edge of the clock input and maintains high-impedance outputs during power-up and power-down when the output-enable input is high. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The supply voltage range is 4.5 V to 5.5 V, and input levels comply with TTL specifications.
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CDIP -55 to 125
SN54ABT821 10-BIT BUS INTERFACE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 5962-9469101QLA | 5962-9469101QLA |
| Product Name | SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |