Octal D-type flip-flop with three-state inverting outputs, designed for bus interfacing in high-speed CMOS systems, packaged in a 20-pin ceramic DIP with body size 26.92 mm × 6.92 mm, operating over a temperature range of -55°C to 125°C, and featuring a typical propagation delay of 13 ns at VCC = 5 V and CL = 15 pF.
High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-8681401RA |
| Product Name | CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs |
| Triggering | Positive-edge Triggered |
| Output Characteristics | 3-State |
| Propagation Delay | 35 ns |
| fMAX | 28 MHz |