Texas Instruments SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 5962-9761601QDA

Description
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CFP -55 to 125
Request a Quote Datasheet
Description
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Dallas, TX, United States
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
5962-9761601QDA
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 5962-9761601QDA
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CFP -55 to 125

DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - 5962-9761601QDA - 1185679-5962-9761601QDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 5962-9761601QDA
1185679-5962-9761601QDA
Logic - Logic - Flip Flops - 5962-9761601QDA 1185679-5962-9761601QDA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185679-5962-9761601 QDA Length: 9.21 mm Frequency: 100 MHz Polarity: Non-Inverting Number of Elements: 2 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 2 Number of Pins: 14 High Level Output Current: -24 mA Number of Outputs: 4 Low Level Output Current: 24 mA Quiescent Current: 10 µA Propagation Delay: 6.4 ns Width: 5.97 mm Categories: Logic - Flip Flops Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V Turn-On Delay Time: 6.4 ns Logic Function: D-Type Max Operating Temperature: 125 °C Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185679-5962-9761601QDA
Length: 9.21 mm
Frequency: 100 MHz
Polarity: Non-Inverting
Number of Elements: 2
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 2
Number of Pins: 14
High Level Output Current: -24 mA
Number of Outputs: 4
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 6.4 ns
Width: 5.97 mm
Categories: Logic - Flip Flops
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 6.4 ns
Logic Function: D-Type
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number 5962-9761601QDA 1185679-5962-9761601QDA
Product Name SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET Logic - Logic - Flip Flops - 5962-9761601QDA
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Propagation Delay 6 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details