Texas Instruments Logic - Logic - Flip Flops - 54AS74J 54AS74J

Description
Manufacturer: Texas Instruments Win Source Part Number: 162888-54AS74J Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 162888-54AS74J Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54AS74J
162888-54AS74J
Logic - Logic - Flip Flops - 54AS74J 162888-54AS74J
Manufacturer: Texas Instruments Win Source Part Number: 162888-54AS74J Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 162888-54AS74J
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 162888-54AS74J
Product Name Logic - Logic - Flip Flops - 54AS74J
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HCT173D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details