The SN74ALVCH162721 is a 3.3-V 20-bit flip-flop with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It is available in a 56-pin TSSOP (DGG) package, with a body size of 14.7 mm in pitch and 24.4 mm in tape width. The device features bus-hold circuitry on data inputs, 26-Ω series resistors on outputs to reduce overshoot and undershoot, and outputs capable of sourcing up to -12 mA and sinking up to 12 mA. It operates over a temperature range of -40°C to 85°C and complies with ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 250 mA per JESD17.
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 74ALVCH162721GRE4 |
| Product Name | SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 6.7 ns |
| fMAX | 150 MHz |