Texas Instruments 74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 74ACT11374DWG4

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Dallas, TX, United States
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
74ACT11374DWG4
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 74ACT11374DWG4
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Logic - Flip Flops - 74ACT11374DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT11374DWG4
Logic - Flip Flops 74ACT11374DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - 74ACT11374DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT11374DWG4
Flip Flops 74ACT11374DWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT11374DWG4 74ACT11374DWG4 74ACT11374DWG4
Product Name 74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 5V; 5 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 90 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details