8-Bit Addressable Latches 16-CDIP -55 to 125
SN54ALS259 8-BIT ADDRESSABLE LAT
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | 5962-8874101EA | 5962-8874101EA | 5962-8874101EA |
| Product Name | SN54ALS259 8-Bit Addressable Latches | Flip Flops | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | ||
| Supply Voltage | 5.5 | ||
| Operating Current | 22 mA | ||
| Propagation Delay | 19 ns |