Texas Instruments SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74AVC16374DGVRE4

Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC16374 is a 16-bit edge-triggered D-type flip-flop featuring 3-state outputs, designed for operation within a voltage range of 1.2 V to 3.6 V, with optimal performance at 1.65 V to 3.6 V. It is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The device can function as two 8-bit flip-flops or one 16-bit flip-flop, with outputs that can be placed in a high-impedance state via the output enable (OE) pin, allowing for flexible bus line management. This flip-flop incorporates Dynamic Output Control (DOC) circuitry, which dynamically adjusts output impedance to reduce noise without compromising speed. It is characterized for operation from -40°C to 85°C and supports partial-power-down mode through its Ioff feature, preventing backflow current during power-down conditions. The device is available in multiple package options, including DGG and DGV, and is compliant with JESD 78 Class II standards for ESD protection.

Datasheet Summary
Powered by GS/AI

The SN74AVC16374 is a 16-bit edge-triggered D-type flip-flop featuring 3-state outputs, designed for operation within a voltage range of 1.2 V to 3.6 V, with optimal performance at 1.65 V to 3.6 V. It is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The device can function as two 8-bit flip-flops or one 16-bit flip-flop, with outputs that can be placed in a high-impedance state via the output enable (OE) pin, allowing for flexible bus line management. This flip-flop incorporates Dynamic Output Control (DOC) circuitry, which dynamically adjusts output impedance to reduce noise without compromising speed. It is characterized for operation from -40°C to 85°C and supports partial-power-down mode through its Ioff feature, preventing backflow current during power-down conditions. The device is available in multiple package options, including DGG and DGV, and is compliant with JESD 78 Class II standards for ESD protection.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Dallas, TX, United States
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
74AVC16374DGVRE4
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74AVC16374DGVRE4
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 74AVC16374DGVRE4
Product Name SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 8.4 ns
fMAX 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details