Texas Instruments SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74AUCH16374DGVRE4

Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUCH16374 is a 16-bit edge-triggered D-type flip-flop designed for low-voltage operation, specifically optimized for 1.8-V systems while being tolerant to 3.6-V I/O levels. It operates within a voltage range of 0.8 V to 2.7 V, making it suitable for mixed-mode signal applications. The device features a maximum propagation delay of 2.8 ns at 1.8 V and consumes low power with a maximum supply current of 20 OºA. This flip-flop includes 3-state outputs, allowing for high-impedance states that facilitate bus driving without additional interface components. It incorporates bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74AUCH16374 also boasts robust latch-up performance and ESD protection, exceeding industry standards. It is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Datasheet Summary
Powered by GS/AI

The SN74AUCH16374 is a 16-bit edge-triggered D-type flip-flop designed for low-voltage operation, specifically optimized for 1.8-V systems while being tolerant to 3.6-V I/O levels. It operates within a voltage range of 0.8 V to 2.7 V, making it suitable for mixed-mode signal applications. The device features a maximum propagation delay of 2.8 ns at 1.8 V and consumes low power with a maximum supply current of 20 OºA. This flip-flop includes 3-state outputs, allowing for high-impedance states that facilitate bus driving without additional interface components. It incorporates bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74AUCH16374 also boasts robust latch-up performance and ESD protection, exceeding industry standards. It is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Suppliers

Company
Product
Description
Supplier Links
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Dallas, TX, United States
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
74AUCH16374DGVRE4
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74AUCH16374DGVRE4
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 74AUCH16374DGVRE4
Product Name SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
Propagation Delay 7.3 ns
fMAX 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers