Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 4.5V to 5.5V and a propagation delay of 10.5ns at 5V and 15pF load. Supports up to 75MHz operation and meets JESD 17 latch-up performance requirements exceeding 250mA.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9686501Q2A |
| Product Name | SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 11.5 ns |
| fMAX | 70 MHz |
| Operating Current | 0.0400 mA |