Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74FCT377SC

Description
D FLIP-FLOP, FCT SERIES, 8-BIT
Datasheet
Description
D FLIP-FLOP, FCT SERIES, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT377SC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT377SC
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT377SC
D FLIP-FLOP, FCT SERIES, 8-BIT

D FLIP-FLOP, FCT SERIES, 8-BIT

Supplier's Site
Flip Flops - 74FCT377SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT377SC
Flip Flops 74FCT377SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74FCT377SC 74FCT377SC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details