Texas Instruments Flip Flops 100135DC

Description
Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm)
Datasheet
Description
Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 100135DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100135DC
Flip Flops 100135DC
Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm)

Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 100135DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
100135DC
Integrated Circuits (ICs) - Logic - Flip Flops 100135DC
J-K FLIP-FLOP, 100K SERIES

J-K FLIP-FLOP, 100K SERIES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 100135DC 100135DC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3385-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers