Texas Instruments SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 5962-9759001Q2A

Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54F374 is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. It includes eight flip-flops that capture data on the positive edge of the clock input, with buffered control inputs for output enable (OE) functionality, allowing outputs to be placed in a high-impedance state without affecting internal operations. This device operates over a military temperature range of -55°C to 125°C and is available in various package options, including a 20-pin LCCC package. The SN54F374 supports a supply voltage range of 4.5V to 5.5V and can handle output currents of up to 40 mA in the low state. It is suitable for applications requiring reliable data storage and transfer in harsh environments.

Datasheet Summary
Powered by GS/AI

The SN54F374 is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. It includes eight flip-flops that capture data on the positive edge of the clock input, with buffered control inputs for output enable (OE) functionality, allowing outputs to be placed in a high-impedance state without affecting internal operations. This device operates over a military temperature range of -55°C to 125°C and is available in various package options, including a 20-pin LCCC package. The SN54F374 supports a supply voltage range of 4.5V to 5.5V and can handle output currents of up to 40 mA in the low state. It is suitable for applications requiring reliable data storage and transfer in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001Q2A - Texas Instruments
Dallas, TX, United States
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
5962-9759001Q2A
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 5962-9759001Q2A
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9759001Q2A
Product Name SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers
Flip Flops - 54ACT175WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers