Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74F174PC

Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74F174PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F174PC
Integrated Circuits (ICs) - Logic - Flip Flops 74F174PC
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Flip Flops - 74F174PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F174PC
Flip Flops 74F174PC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74F174PC 74F174PC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details