Texas Instruments SN54LS378 Hex D-type Flip-Flops With Enable 5962-8992501EA

Description
Hex D-type Flip-Flops With Enable 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Enable 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Dallas, TX, United States
SN54LS378 Hex D-type Flip-Flops With Enable
5962-8992501EA
SN54LS378 Hex D-type Flip-Flops With Enable 5962-8992501EA
Hex D-type Flip-Flops With Enable 16-CDIP -55 to 125

Hex D-type Flip-Flops With Enable 16-CDIP -55 to 125

Buy Now Datasheet
 - 5962-8992501EA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16

D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-8992501EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-8992501EA
Integrated Circuits (ICs) - Logic - Flip Flops 5962-8992501EA
SN54LS378 HEX D-TYPE FLIP-FLOPS

SN54LS378 HEX D-TYPE FLIP-FLOPS

Supplier's Site
Flip Flops - 5962-8992501EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
5962-8992501EA
Flip Flops 5962-8992501EA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-8992501EA 5962-8992501EA 5962-8992501EA 5962-8992501EA
Product Name SN54LS378 Hex D-type Flip-Flops With Enable Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 22 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details