Octal buffers and line drivers with 3-state outputs in a 20-pin CDIP package, designed for operation from -55°C to 125°C with I_off circuitry for partial-power-down operation. The device features matched rise and fall times, TTL-compatible input and output levels, ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM, and supports output sink currents up to 120 mA per pin. Inputs and outputs are fully compatible with TTL, NMOS, and CMOS logic levels.
Octal Buffers and Line Drivers with 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9220303MRA |
| Product Name | CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs |
| Technology | FCT |