The AM26LS31CN is a quadruple differential line driver designed to meet ANSI TIA/EIA-422-B and ITU standards. It operates from a single 5V supply and features TTL compatibility, making it suitable for various applications including motor encoders and field transmitters for sensors. The device has high-current capability for driving balanced lines such as twisted-pair or parallel-wire transmission lines, and its outputs are in a high-impedance state when powered off. The enable function is common to all four drivers, allowing for both active-high and active-low configurations. Additionally, low-power Schottky circuitry is utilized to reduce power consumption without compromising speed. The AM26LS31CN is available in a 16-pin PDIP package.
Quadruple Differential Line Driver 16-PDIP 0 to 70
Quad RS-422 Transceiver, 10Mbps, 5V, 4-Ch, PDIP Product overview: AM26LS31CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092945-AM26LS31CN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26LS31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): AM26LS31CNSR; AM26LS31CDRE4; AM26LS31CD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
AM26LS31CN, Line Transmitters
AM26LS31CN, Line Transmitters
IC DRIVER 4/0 16DIP
RS-422 Interface IC Quad Diff
IC, LINE DRIVER, RS422, QUAD; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS31CN | 710-AM26LS31CN | 092945-AM26LS31CN | 1977101 | AM26LS31CN | AM26LS31CN | 33AH3693 |
| Product Name | AM26LS31 Quadruple Differential Line Driver | Quad 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CN | Line Interface ICs | Drivers, Receivers, Transceivers | RS-422 Interface IC | Ic, Line Driver, Rs422, Quad; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Line / Bus Driver; Transmitter; Line Driver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Tx | 4 # | 4 # | |||||
| # of Rx | 0 # | ||||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |