Texas Instruments DS9637A Dual Differential Line Receiver DS9637ACM/NOPB

Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS9637A Dual Differential Line Receiver - DS9637ACM/NOPB - Texas Instruments
Dallas, TX, United States
DS9637A Dual Differential Line Receiver
DS9637ACM/NOPB
DS9637A Dual Differential Line Receiver DS9637ACM/NOPB
Dual Differential Line Receiver 8-SOIC 0 to 70

Dual Differential Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-DS9637ACM/NOPB
Dual 5V SOIC Interface Transceiver IC 710-DS9637ACM/NOPB
Dual RS-422 Receiver, 5V, 2-Ch, 8-SOIC, 0-70°C Product overview: DS9637ACM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACM/NOPB can be used for catalog matching and distributor lookup.

Dual RS-422 Receiver, 5V, 2-Ch, 8-SOIC, 0-70°C Product overview: DS9637ACM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACM/NOPB - 1035122-DS9637ACM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACM/NOPB
1035122-DS9637ACM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACM/NOPB 1035122-DS9637ACM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035122-DS9637ACM/NO PB Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 1035122-DS9637ACM/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS9637ACM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS9637ACM/NOPB
Drivers, Receivers, Transceivers DS9637ACM/NOPB
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS9637ACM/NOPB 710-DS9637ACM/NOPB 1035122-DS9637ACM/NOPB DS9637ACM/NOPB
Product Name DS9637A Dual Differential Line Receiver Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACM/NOPB Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
# of Tx 0 #
# of Rx 2 #
Data Rate 10000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
 - DS8933MX - Rochester Electronics
Specs
Device Type Transceiver
Package Type PDSO14
View Details
2 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details