The ISO15 is an isolated half-duplex RS-485 transceiver designed for long-distance communication by breaking ground loops, with a 1/8 unit load supporting up to 256 nodes on a bus and signaling rates up to 1 Mbps. It is packaged in a 16-pin SOIC with a body size of 10.30 mm × 7.50 mm and operates over -40°C to 85°C. The device meets or exceeds TIA/EIA RS-485 requirements, provides 4000 V_peak isolation per DIN EN IEC 60747-17 (VDE 0884-17), and 2500 V_RMS isolation per UL 1577 and CSA 62368-1, with fail-safe receiver functionality and thermal shutdown protection.
Isolated 3.3-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Digital Isolators Iso 3.3V Full & Half Duplex RS-485 Xcvr
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO15DWG4 | ISO15DWG4 |
| Product Name | ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers | Digital Isolators |
| Technology | RS485 | |
| Device Type | Transceiver | |
| Features | RoHS | RoHS |
| Supply Voltage | 3.6V; Other; 3.15 |