The LM385BYMX-2.5/NOPB is a micropower 2-terminal voltage reference with a 2.5 V output, housed in an 8-pin SOIC package. It operates over a 0°C to 70°C temperature range, with a maximum initial tolerance of ±0.8% (±20 mV). The device functions across a 20 μA to 20 mA current range and has a dynamic impedance of 0.6 Ω for the A grade. It features low temperature coefficient, low noise, and is suitable for battery-powered applications. The package has a thermal resistance of 165°C/W from junction to ambient. The part is RoHS compliant and rated for lead-free soldering processes, with a peak reflow temperature of 260°C. ESD protection is limited to 2 kV human body model.
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1054030-LM385BYMX-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
2.5-V, 0°C to 70°C, micropower voltage reference diode 8-SOIC 0 to 70 Product overview: LM385BYMX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYMX-2.5/NO
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
IC VREF SHUNT 1.5% 8SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70
IC VREF SHUNT 1.5% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BYMX-2.5/NOPB | 1054030-LM385BYMX-2.5/NOPB | LM385BYMX-2.5/NOPBTR-ND | 693-LM385BYMX-2.5/NOPB | LM385BYMX-2.5/NOPB | LM385BYMX-2.5/NOPB | LM385BYMX-2.5/NOPB | LM385BYMX-2.5/NOPB | LM385BYMX-2.5/NOPB |
| Product Name | LM385-2.5-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM385BYMX-2.5/NOPB | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |