Texas Instruments LM185-1.2QML Micropower Voltage Reference Diode LM185WG-1.2/883

Description
Micropower Voltage Reference Diode 10-CFP -55 to 125
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 10-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Dallas, TX, United States
LM185-1.2QML Micropower Voltage Reference Diode
LM185WG-1.2/883
LM185-1.2QML Micropower Voltage Reference Diode LM185WG-1.2/883
Micropower Voltage Reference Diode 10-CFP -55 to 125

Micropower Voltage Reference Diode 10-CFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
1.235V 20mA Precision Voltage Reference IC
693-LM185WG-1.2/883
1.235V 20mA Precision Voltage Reference IC 693-LM185WG-1.2/883
V-Ref Precision 1.235V 20mA 10-Pin CPAK Tray Product overview: LM185WG-1.2/883 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185WG-1.2/883 can be used for catalog matching and distributor lookup.

V-Ref Precision 1.235V 20mA 10-Pin CPAK Tray Product overview: LM185WG-1.2/883 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185WG-1.2/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM185WG-1.2/883 - 1213408-LM185WG-1.2/883 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM185WG-1.2/883
1213408-LM185WG-1.2/883
PMIC - PMIC - Voltage Reference - LM185WG-1.2/883 1213408-LM185WG-1.2/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213408-LM185WG-1.2/ 883 Length: 6.858 mm Temperature Coefficient: 50 ppm/°C Thickness: 1.778 mm Height: 2.34 mm Number of Pins: 10 Output Current: 20 mA Output Voltage: 1.235 V Width: 6.121 mm Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): LM185WG1.2/883; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Output Current: 20 mA Max Operating Temperature: 125 °C Max Output Voltage: 1.235 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213408-LM185WG-1.2/883
Length: 6.858 mm
Temperature Coefficient: 50 ppm/°C
Thickness: 1.778 mm
Height: 2.34 mm
Number of Pins: 10
Output Current: 20 mA
Output Voltage: 1.235 V
Width: 6.121 mm
Categories: PMIC - Voltage Reference
Alternative Parts (Cross-Reference): LM185WG1.2/883;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Output Current: 20 mA
Max Operating Temperature: 125 °C
Max Output Voltage: 1.235 V

Buy Now
Voltage Reference - LM185WG-1.2/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM185WG-1.2/883
Voltage Reference LM185WG-1.2/883
Shunt Voltage Reference IC Fixed 1.2V V ±1% 20 mA 10-CFP

Shunt Voltage Reference IC Fixed 1.2V V ±1% 20 mA 10-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185WG-1.2/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM185WG-1.2/883
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM185WG-1.2/883
MICROPOWER VOLTAGE REFERENCE DIO

MICROPOWER VOLTAGE REFERENCE DIO

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM185WG-1.2/883 693-LM185WG-1.2/883 1213408-LM185WG-1.2/883 LM185WG-1.2/883 LM185WG-1.2/883
Product Name LM185-1.2QML Micropower Voltage Reference Diode 1.235V 20mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM185WG-1.2/883 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; CFP,TO SOIC; Other; 10-CSOIC (0.241\", 6.12mm Width) Other; 10-CSOIC (0.241\", 6.12mm Width)
VREF 1.2 volts 1.2 volts 1.2 volts
TC 50 ppm/C 50 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BDG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers