Texas Instruments LM136-2.5-N Voltage Reference Diode LM236H-2.5/NOPB

Description
Voltage Reference Diode 3-TO -25 to 85
Request a Quote Datasheet
Description
Voltage Reference Diode 3-TO -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM136-2.5-N Voltage Reference Diode - LM236H-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM136-2.5-N Voltage Reference Diode
LM236H-2.5/NOPB
LM136-2.5-N Voltage Reference Diode LM236H-2.5/NOPB
Voltage Reference Diode 3-TO -25 to 85

Voltage Reference Diode 3-TO -25 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM236H-2.5/NOPB - 122004-LM236H-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236H-2.5/NOPB
122004-LM236H-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM236H-2.5/NOPB 122004-LM236H-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122004-LM236H-2.5/NO PB Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-3 Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122004-LM236H-2.5/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-3
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-41167-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41167-ND
Voltage Reference 296-41167-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-46-3

Buy Now Datasheet
 - LM236H-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.5V, BIPolar, MBCY3

Voltage Reference, 2.5V, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM236H-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.5V, BIPolar, MBCY3

Voltage Reference, 2.5V, BIPolar, MBCY3

Supplier's Site Datasheet
Singapore, Singapore
2.49V 10mA Precision Voltage Reference IC
693-LM236H-2.5/NOPB
2.49V 10mA Precision Voltage Reference IC 693-LM236H-2.5/NOPB
V-Ref Precision 2.49V 10mA 3-Pin TO-46 Box Product overview: LM236H-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-2.5/NOPB can be used for catalog matching and distributor lookup.

V-Ref Precision 2.49V 10mA 3-Pin TO-46 Box Product overview: LM236H-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236H-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236H-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236H-2.5/NOPB
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site
PMIC - Voltage Reference - LM236H-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236H-2.5/NOPB
PMIC - Voltage Reference LM236H-2.5/NOPB
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM236H-2.5/NOPB
Voltage References LM236H-2.5/NOPB
Voltage References Vtg Ref Diode

Voltage References Vtg Ref Diode

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236H-2.5/NOPB 122004-LM236H-2.5/NOPB 296-41167-ND LM236H-2.5/NOPB 693-LM236H-2.5/NOPB LM236H-2.5/NOPB LM236H-2.5/NOPB LM236H-2.5/NOPB
Product Name LM136-2.5-N Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM236H-2.5/NOPB Voltage Reference 2.49V 10mA Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; TO TO-3; Other; TO-3 Other; TO-206AB, TO-46-3 Metal Can Other; TO-CAN-3 Other; TO-46 Other; TO-206AB, TO-46-3 Metal Can
VREF 2.5 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

2.5V Precision Voltage Reference IC - 693-LM285MX-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1341968-LM136-5.0-MW8 - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers