Micropower Voltage Reference Diode 3-TO-92
IC VREF SHUNT 1% TO92-3 Product overview: LM285BXZ-1.2/LFT4 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXZ-1.2/LFT
Two Terminal Voltage Reference, 1 Output, 1.2V, BIPolar, PBCY3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
IC VREF SHUNT 1% TO92-3
Voltage References Micropower Voltage Reference Diode 3-TO-92
IC VREF SHUNT 1% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BXZ-1.2/LFT4 | 693-LM285BXZ-1.2/LFT4 | LM285BXZ-1.2/LFT4 | LM285BXZ-1.2/LFT4-ND | LM285BXZ-1.2/LFT4 | LM285BXZ-1.2/LFT4 | LM285BXZ-1.2/LFT4 | LM285BXZ-1.2/LFT4 |
| Product Name | LM285-1.2-N Micropower Voltage Reference Diode | Precision Voltage Reference IC | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO,TO-92 | Other; Bulk | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |