Texas Instruments LM336-5.0 5.0V Reference Diode LM336BMX-5.0/NOPB

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336BMX-5.0/NOPB is a 5.0V shunt regulator diode in an 8-pin SOIC package, rated for operation from 0°C to 70°C. It has a typical reverse breakdown voltage of 5.00V with a tolerance of ±1% for the B-grade variant, a dynamic impedance of 0.6Ω at 1mA, and a temperature stability of 4 to 12 mV over its operating range. The device is RoHS compliant and supplied in a tape and reel package with a 2500-unit reel size.

Datasheet Summary
Powered by GS/AI

The LM336BMX-5.0/NOPB is a 5.0V shunt regulator diode in an 8-pin SOIC package, rated for operation from 0°C to 70°C. It has a typical reverse breakdown voltage of 5.00V with a tolerance of ±1% for the B-grade variant, a dynamic impedance of 0.6Ω at 1mA, and a temperature stability of 4 to 12 mV over its operating range. The device is RoHS compliant and supplied in a tape and reel package with a 2500-unit reel size.

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336BMX-5.0/NOPB
LM336-5.0 5.0V Reference Diode LM336BMX-5.0/NOPB
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336BMX-5.0/NOPB - 120001-LM336BMX-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BMX-5.0/NOPB
120001-LM336BMX-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM336BMX-5.0/NOPB 120001-LM336BMX-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120001-LM336BMX-5.0/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 120001-LM336BMX-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336BMX-5.0/NOPB
SOIC Precision Voltage Reference IC 693-LM336BMX-5.0/NOPB
5-V reference diode 8-SOIC 0 to 70 Product overview: LM336BMX-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BMX-5.0/NOP B can be used for catalog matching and distributor lookup.

5-V reference diode 8-SOIC 0 to 70 Product overview: LM336BMX-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BMX-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM336BMX-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BMX-5.0/NOPBTR-ND
Voltage Reference LM336BMX-5.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM336BMX-5.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BMX-5.0/NOPBDKR-ND
Voltage Reference LM336BMX-5.0/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM336BMX-5.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BMX-5.0/NOPBCT-ND
Voltage Reference LM336BMX-5.0/NOPBCT-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - LM336BMX-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BMX-5.0/NOPB
PMIC - Voltage Reference LM336BMX-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336BMX-5.0/NOPB
Voltage References LM336BMX-5.0/NOPB
Voltage References 5.0V Ref Diode

Voltage References 5.0V Ref Diode

Buy Now Datasheet
Voltage Reference - LM336BMX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BMX-5.0/NOPB
Voltage Reference LM336BMX-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BMX-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BMX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BMX-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BMX-5.0/NOPB 120001-LM336BMX-5.0/NOPB 693-LM336BMX-5.0/NOPB LM336BMX-5.0/NOPBTR-ND LM336BMX-5.0/NOPB LM336BMX-5.0/NOPB LM336BMX-5.0/NOPB LM336BMX-5.0/NOPB
Product Name LM336-5.0 5.0V Reference Diode PMIC - PMIC - Voltage Reference - LM336BMX-5.0/NOPB SOIC Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Programmable Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,TO-92 Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDE - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers