Micropower Voltage Reference Diode 8-SOIC 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 714865-LM385BM-1.2
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM385
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
Micropower Voltage Reference Diode 8-SOIC 0 to 70 Product overview: LM385BM-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BM-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 2% 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BM-1.2 | LM385BM-1.2 | LM385BM-1.2-ND | 714865-LM385BM-1.2 | 693-LM385BM-1.2 | LM385BM-1.2 | LM385BM-1.2 | LM385BM-1.2 |
| Product Name | LM385-1.2-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385BM-1.2 | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |
| VREF | 1.2 volts | 1.24 volts | ||||||
| TC | 20 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |