Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385M3X-1.2

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2 - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385M3X-1.2
LM385-1.2-N Micropower Voltage Reference Diode LM385M3X-1.2
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
 - LM385M3X-1.2 - Rochester Electronics
Newburyport, MA, United States
LM385-1.2-N Micropower Voltage Reference Diode

LM385-1.2-N Micropower Voltage Reference Diode

Supplier's Site Datasheet
Singapore, Singapore
1.235 V SOT-23 Precision Voltage Reference IC
693-LM385M3X-1.2
1.235 V SOT-23 Precision Voltage Reference IC 693-LM385M3X-1.2
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235 V, PDSO3, SOT-23, 3 PIN, Voltage Reference Product overview: LM385M3X-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-1.2 can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235 V, PDSO3, SOT-23, 3 PIN, Voltage Reference Product overview: LM385M3X-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385M3X-1.2 - 092986-LM385M3X-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3X-1.2
092986-LM385M3X-1.2
PMIC - PMIC - Voltage Reference - LM385M3X-1.2 092986-LM385M3X-1.2
Manufacturer: Texas Instruments Win Source Part Number: 092986-LM385M3X-1.2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: -2.43%, +2.02% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Family Name: LM385 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): LM4041DIM3-1.2-T; LM4051BEM3-1.2-T; LM4051BIM3-1.2; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 092986-LM385M3X-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Family Name: LM385
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.235V
Alternative Parts (Cross-Reference): LM4041DIM3-1.2-T; LM4051BEM3-1.2-T; LM4051BIM3-1.2;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
Voltage Reference - 296-36283-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36283-2-ND
Voltage Reference 296-36283-2-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM385M3X-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3X-1.2
PMIC - Voltage Reference LM385M3X-1.2
IC VREF SHNT -2.43%/+2.02% SOT23

IC VREF SHNT -2.43%/+2.02% SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385M3X-1.2
Voltage References LM385M3X-1.2
Voltage References Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Voltage References Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M3X-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385M3X-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385M3X-1.2
IC VREF SHNT -2.43%/+2.02% SOT23

IC VREF SHNT -2.43%/+2.02% SOT23

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3X-1.2 LM385M3X-1.2 693-LM385M3X-1.2 092986-LM385M3X-1.2 296-36283-2-ND LM385M3X-1.2 LM385M3X-1.2 LM385M3X-1.2
Product Name LM385-1.2-N Micropower Voltage Reference Diode 1.235 V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385M3X-1.2 Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.2 volts 1.24 volts
TC 20 ppm/C 150 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details