Texas Instruments LM336-5.0 5.0V Reference Diode LM336Z-5.0/NOPB

Description
5.0V Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet
Description
5.0V Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336Z-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336Z-5.0/NOPB
LM336-5.0 5.0V Reference Diode LM336Z-5.0/NOPB
5.0V Reference Diode 3-TO-92 0 to 70

5.0V Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
Voltage Reference - LM336Z-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336Z-5.0/NOPB-ND
Voltage Reference LM336Z-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-92-3

Buy Now Datasheet
 - LM336Z-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336Z-5.0/NOPB - 071225-LM336Z-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z-5.0/NOPB
071225-LM336Z-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM336Z-5.0/NOPB 071225-LM336Z-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071225-LM336Z-5.0/NO PB Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Family Name: LM336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LT1029CZ; LT1029CZ#PBF; LM336BZ50; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071225-LM336Z-5.0/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Family Name: LM336
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LT1029CZ; LT1029CZ#PBF; LM336BZ50;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 10mA Precision Voltage Reference IC
693-LM336Z-5.0/NOPB
5V 10mA Precision Voltage Reference IC 693-LM336Z-5.0/NOPB
5V Precision Voltage Reference, 10mA, TO-92, Shunt Product overview: LM336Z-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-5.0/NOPB can be used for catalog matching and distributor lookup.

5V Precision Voltage Reference, 10mA, TO-92, Shunt Product overview: LM336Z-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM336Z-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336Z-5.0/NOPB
Voltage Reference LM336Z-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM336Z-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336Z-5.0/NOPB
Voltage Reference LM336Z-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-92-3

Buy Now
Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments - 29AH6302 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments
29AH6302
Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments 29AH6302
VOLTAGE REF, SHUNT, 5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C ; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336Z-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336Z-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336Z-5.0/NOPB
LM336-5.0 5.0V REFERENCE DIODE

LM336-5.0 5.0V REFERENCE DIODE

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM336Z-5.0/NOPB
PMIC - Voltage Reference LM336Z-5.0/NOPB
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336Z-5.0/NOPB
Voltage References LM336Z-5.0/NOPB
Voltage References 5.0V Ref Diode

Voltage References 5.0V Ref Diode

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z-5.0/NOPB LM336Z-5.0/NOPB-ND LM336Z-5.0/NOPB 071225-LM336Z-5.0/NOPB 693-LM336Z-5.0/NOPB LM336Z-5.0/NOPB 29AH6302 LM336Z-5.0/NOPB LM336Z-5.0/NOPB LM336Z-5.0/NOPB
Product Name LM336-5.0 5.0V Reference Diode Voltage Reference PMIC - PMIC - Voltage Reference - LM336Z-5.0/NOPB 5V 10mA Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 5V, To-226Aa-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Programmable Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 TO-92; Other; TO-92-3 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962-8759401VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details