Micropower Voltage Reference Diode 3-TO-92 -40 to 85
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 1053462-LM285Z-2.5/N
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management, Portable Devices
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
2.5-V, -40°C to +85°C, micropower voltage reference diode 3-TO-92 -40 to 85 Product overview: LM285Z-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-2.5/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3
IC VREF SHUNT 1.5% TO92-3
Voltage References Micropower Voltage Reference Diode 3-TO-92 -40 to 85
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. ofRoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285Z-2.5/NOPB | LM285Z-2.5/NOPB | 1053462-LM285Z-2.5/NOPB | LM285Z-2.5/NOPB-ND | 693-LM285Z-2.5/NOPB | LM285Z-2.5/NOPB | LM285Z-2.5/NOPB | LM285Z-2.5/NOPB | 28AH3225 |
| Product Name | LM285-2.5-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM285Z-2.5/NOPB | Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |