Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 ADS1015QDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141585-ADS1015QDGSR Q1 Packaging: Reel Mounting Style: SMD Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ADS1015 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2V ~ 5.5V Supply Voltage , Digital: 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141585-ADS1015QDGSR Q1 Packaging: Reel Mounting Style: SMD Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ADS1015 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2V ~ 5.5V Supply Voltage , Digital: 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 - 1141585-ADS1015QDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1
1141585-ADS1015QDGSRQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 1141585-ADS1015QDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1141585-ADS1015QDGSR Q1 Packaging: Reel Mounting Style: SMD Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ADS1015 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2V ~ 5.5V Supply Voltage , Digital: 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141585-ADS1015QDGSRQ1
Packaging: Reel
Mounting Style: SMD
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ADS1015
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2V ~ 5.5V
Supply Voltage , Digital: 2V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1141585-ADS1015QDGSRQ1
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1
Package Type Other; 10-TFSOP, 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR439BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Voltage Reference - ISL21009BFB812Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
5 suppliers