Adjustable Micropower Voltage Reference 2-TO -55 to 125
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, MBCY2
Manufacturer: Texas Instruments
Win Source Part Number: 018662-LM185H-2.5/NO
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185H-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185H-2.5/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-2
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-2
VOLTAGE REF, SHUNT, 2.5V, METAL CAN-2; Voltage Reference Type:Shunt - Fixed; Product Range:LM185 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:Metal Can; No. RoHS Compliant: Yes
IC VREF SHUNT 1.5% TO2
IC VREF SHUNT 1.5% TO2
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM185H-2.5/NOPB | LM185H-2.5/NOPB | 018662-LM185H-2.5/NOPB | 693-LM185H-2.5/NOPB | 296-37631-ND | LM185H-2.5/NOPB | 26AJ7126 | LM185H-2.5/NOPB | LM185H-2.5/NOPB |
| Product Name | LM185-ADJ Adjustable Micropower Voltage Reference | PMIC - PMIC - Voltage Reference - LM185H-2.5/NOPB | Precision Voltage Reference IC | Voltage Reference | Voltage Reference | Voltage Ref, Shunt, 2.5V, Metal Can-2; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| VREF Type | Programmable | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO | Other; TO-CAN-2 | Other; TO (NDT) | Other; TO-46 | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can | Other; Metal Can | Other; TO-46-2 Metal Can | |
| VREF | 1.24 to 5.3 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |