The LM4030CMFX4.096/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1054200-LM4030CMFX4.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 165μVp-p
Current - Cathode: 130μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Ultra-high-precision
Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5
IC VREF SHUNT 0.15% SOT23-5
Voltage References Ultra-high-precision
IC VREF SHUNT 0.15% SOT23-5
Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30 mA SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4030CMFX4.096/NOPB | 1054200-LM4030CMFX4.096/NOPB | 693-LM4030CMFX4.096/NOPB | LM4030CMFX4.096/NOPB-ND | LM4030CMFX4.096/NOPB | LM4030CMFX4.096/NOPB | LM4030CMFX4.096/NOPB | LM4030CMFX4.096/NOPB |
| Product Name | LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | PMIC - PMIC - Voltage Reference - LM4030CMFX4.096/NOPB | SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 2.5 volts | 4.1 volts | 4.1 volts |