The MSP430F6458IPZ is a 16-bit RISC microcontroller in a 100-pin LQFP package measuring 14 mm × 14 mm, designed for ultra-low-power applications. It features a flexible power-management system with a programmable regulated core supply voltage, a 12-bit ADC, two 12-bit DACs, a voltage comparator, an LCD driver for up to 160 segments, three USCI modules supporting UART, SPI, and I2C, USB 2.0 with integrated PHY and power system, a hardware multiplier, six-channel DMA, and an RTC module with supply backup. It operates across a 1.8 V to 3.6 V supply range, with active mode consumption of 295 µA/MHz at 8 MHz and 3.0 V, and standby mode consumption of 2.0 µA at 2.2 V. Wake-up from standby takes 3 µs (typical). The device supports operation from -40°C to 85°C and includes full RAM retention in LPM3, shutdown modes down to 0.45 µA, and 74 I/O pins.
MSP430F645x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 384KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 384KB FLASH 100LQFP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6458IPZ | MSP430F6458IPZ-ND | MSP430F6458IPZ | MSP430F6458IPZ | MSP430F6458IPZ |
| Product Name | MSP430F6458 MSP430F645x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | |||
| RAM | 34 KB | 34 KB | 34 KB | 34 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |