Texas Instruments RF Transceiver ICs - CC2640F128RHBR CC2640F128RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159457-CC2640F128RH BR Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2640 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT; Introduction Date: February 21, 2015 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159457-CC2640F128RH BR Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2640 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT; Introduction Date: February 21, 2015 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640F128RHBR
1159457-CC2640F128RHBR
RF Transceiver ICs - CC2640F128RHBR 1159457-CC2640F128RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1159457-CC2640F128RH BR Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2640 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT; Introduction Date: February 21, 2015 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1159457-CC2640F128RHBR
Series: SimpleLink
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Current - Receiving: 5.9mA ~ 6.1mA
RF Family/Standard: Bluetooth
Modulation: DSSS, O-QPSK, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 15
Current - Transmitting: 6.1mA ~ 9.1mA
Family Name: CC2640
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT;
Introduction Date: February 21, 2015
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1159457-CC2640F128RHBR
Product Name RF Transceiver ICs - CC2640F128RHBR
Supply Voltage 1.8 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products